The LT3050EMSE-5 is a high-performance, low dropout linear regulator from Linear Technology that delivers a fixed output of 5 volts. It is specifically designed for applications requiring low noise, high voltage accuracy, and operational reliability. This regulator is housed in an MSOP-12 package, making it suitable for space-constrained applications.
Key Features
- Precision Output: The LT3050EMSE-5 provides a precise 5V output with a tight voltage accuracy, ensuring stable performance for sensitive electronic circuits.
- Low Noise: With its low noise performance, this regulator is ideal for noise-sensitive applications such as precision instrumentation, hi-fi audio, and RF systems.
- Low Dropout Voltage: The device operates with a minimal difference between the input and output voltages, which enhances efficiency and allows operation under a wider range of input conditions.
- Adjustable Current Limit: The built-in current limit can be set with a single resistor, providing additional protection for the regulator and the load.
- Thermal Protection: The LT3050EMSE-5 includes thermal shutdown protection that safeguards the device from damage due to overheating.
- Wide Input Voltage Range: Capable of handling input voltages from 6V to 45V, the regulator is versatile for various power supply configurations.
Applications
- Portable and Battery-Powered Equipment
- Automotive Power Supplies
- Industrial Control Systems
- Data Acquisition Systems
- Medical Devices
- Telecommunications Infrastructure
Product Specifications
Parameter
Value
Output Voltage
5V
Dropout Voltage
Typically 340mV @ 100mA
Maximum Output Current
Adjustable up to 100mA
Input Voltage Range
6V to 45V
Package Type
MSOP-12
Operating Temperature Range
-40°C to 125°C
The LT3050EMSE-5 stands out for its combination of precision, low noise, and robust protection features, making it a reliable choice for high-performance power regulation needs.