EN
  • EN
  • DE

LT3081EFE#PBF

Part No LT3081EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Single Resistor Rugged Linear Regulator with Monitors | IC REG LIN POS ADJ 1.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 34.5V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 50μA
Maximum Supply Current 5mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number LT3081
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1206625-LT3081EFE#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3081EFE#PBF CAD Model

Description

The LT3081EFE#PBF from Linear Technology is a robust, high-performance adjustable linear regulator designed for a wide array of applications. This regulator features a unique single-resistor output voltage setting, simplifying circuit design and enabling easy adjustments to the desired output voltage. The LT3081's current reference architecture, combined with its true Kelvin sensing, ensures low dropout voltage and accurate regulation over a range of input voltages, loads, and temperatures.

Key Features:

  • Adjustable Output: Its output voltage can be set anywhere from 0V to 34.5V with a single external resistor.
  • High Current Capability: The LT3081EFE#PBF can deliver up to 1.5A of continuous output current, making it suitable for powering a variety of devices.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency and allows operation under a wider range of input voltages.
  • Stable with Low ESR Capacitors: Stability with ceramic, tantalum, and aluminum electrolytic capacitors offers design flexibility and can help reduce the overall size of the power supply.
  • Thermal Protection: Built-in thermal shutdown and current limiting protect the device and the load from damage due to over-current or excessive temperature.
  • Extended Temperature Range: The regulator operates over an industrial temperature range, ensuring reliability in challenging environments.

Applications:

The LT3081EFE#PBF is ideal for a range of applications, including but not limited to:

  • Power supplies for instrumentation
  • Industrial equipment
  • Automotive electronics
  • Post-regulation for switching power supplies
  • Battery charging

Package and Quality:

Enclosed in a robust TSSOP-16 package, the LT3081EFE#PBF ensures a compact footprint and reliable connection to the circuit board. Linear Technology ensures high-quality standards, and this regulator is no exception, with rigorous testing and quality control measures in place to deliver consistent performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1946 $60.9730
10+ $10.0058 $100.0580
16+ $9.6931 $155.0896
22+ $9.3805 $206.3710
28+ $9.0678 $253.8984
37+ $8.1297 $300.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess