EN
  • EN
  • DE

LT3083MPQ#PBF

Part No LT3083MPQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A 5DDPAK / LDO Regulator Pos 0V to 23V 3A Automotive 6-Pin(5+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 23V
Output Voltage 0V
Output Voltage MAX 23V
Voltage Dropout (Maximum) 0.51V @ 3A
Output Current 3A
Operating Supply Current 50.5μA ~ 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780985-LT3083MPQ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3083
Introduction Date January 27, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3083MPQ#PBF CAD Model

Description

The LT3083MPQ#PBF is a versatile and robust linear regulator from Linear Technology designed to provide precision current and voltage control. This component is part of a family of regulators that feature a unique architecture enabling them to deliver a continuous output of 3A with high efficiency. The device is adjustable with a single resistor, providing ease of use and flexibility in a wide range of applications.

Key Features

  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Adjustable Output: The output voltage can be set from 0V to 36V with a single external resistor.
  • Wide Input Voltage Range: Operates with input voltages from 1.2V to 40V, suitable for a variety of supply sources.
  • Thermal Protection: Features internal thermal limit and current limiting to protect the device under overload conditions.
  • Stable with Low ESR: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing design flexibility.
  • Dropout Voltage: Low dropout voltage ensures efficient operation, even with a small differential between input and output voltages.

Applications

The LT3083MPQ#PBF is ideal for a range of applications where a reliable and adjustable power supply is required. Common uses include:

  • Power supplies for sensitive analog circuitry
  • Post-regulation for switching power supplies
  • Constant current sources
  • Battery charging and power management

Package and Quality

The device comes in a 5-lead DDPAK package, providing a compact solution that is easy to integrate into a variety of designs. The LT3083MPQ#PBF is characterized for operation from -55°C to 150°C, ensuring reliable performance in extreme environments and is RoHS compliant, meeting current environmental standards.

With its precision, reliability, and ease of use, the LT3083MPQ#PBF from Linear Technology is an excellent choice for designers looking to implement a high-quality, adjustable power solution in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1324 $60.3972
7+ $16.5189 $115.6323
10+ $16.0027 $160.0270
13+ $15.4865 $201.3245
17+ $14.9703 $254.4951
23+ $13.4216 $308.6968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess