EN
  • EN
  • DE

AM3715CUSD100

Part No AM3715CUSD100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara ARM Microprocessors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144047-AM3715CUSD100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date June 01, 2010
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM3715CUSD100 CAD Model

Description

The Texas Instruments AM3715CUSD100 is a high-performance, ARM Cortex-A8 microprocessor designed to cater to a wide range of applications. This advanced piece of technology integrates a superscalar microprocessor core, numerous peripherals, and a power management system into a single chip, providing a compact solution for embedded systems.

Key Features

  • High-Performance ARM Cortex-A8 Core: At the heart of the AM3715CUSD100 is an ARM Cortex-A8 processor capable of running up to 1GHz, delivering the computational power necessary for intensive applications.
  • Advanced Graphics Processing: It comes equipped with a POWERVR™ SGX Graphics Accelerator, which supports high-resolution, immersive 3D graphics, making it ideal for multimedia applications.
  • Rich Peripherals Integration: The device includes a range of peripherals such as a USB 2.0 On-The-Go interface, a high-speed MMC/SD card interface, and multiple UARTs, I2C, and SPI buses for versatile connectivity options.
  • Enhanced Display Capabilities: With support for a variety of display interfaces, including RGB, LVDS, and s-video, the AM3715CUSD100 can drive multiple types of screens, from small-scale LCDs to large monitors.
  • Low Power Consumption: Designed with power efficiency in mind, it features SmartReflex™ technologies for advanced power management, ensuring optimal power consumption for battery-powered devices.

Applications

The AM3715CUSD100 is a versatile microprocessor that can be used in numerous applications, including but not limited to:

  • Portable Navigation Devices
  • Automotive Infotainment
  • Industrial Control
  • Medical Devices
  • Interactive Point-of-Service Kiosks

Technical Specifications

For detailed technical specifications, developers and designers can refer to the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, system requirements, and more.

Overall, the Texas Instruments AM3715CUSD100 is a robust and reliable microprocessor that offers a combination of performance, power efficiency, and rich features, making it an exceptional choice for a multitude of sophisticated electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5632 $66.5632
2+ $54.6160 $109.2320
3+ $52.9093 $158.7279
4+ $51.2025 $204.8100
6+ $49.4958 $296.9748
7+ $44.3755 $310.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess