EN
  • EN
  • DE

LT3430EFE-1

Part No LT3430EFE-1
Manufacturer Linear Technology
Description High Voltage, 3A,200kHz/100kHz Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206655-LT3430EFE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3430EFE-1 CAD Model

Description

LT3430EFE-1 DC/DC Converter

The LT3430EFE-1 from Linear Technology is a robust, high voltage, high efficiency DC/DC converter designed to meet a wide range of power supply requirements. This efficient power converter is capable of stepping down high voltages with a strong emphasis on performance and reliability.

Key Features:

  • Wide Input Voltage Range: The LT3430EFE-1 operates from an input voltage range of 3.3V to 60V, making it versatile for various applications from automotive to industrial power systems.
  • High Efficiency: With its advanced design, this converter achieves up to 95% efficiency, ensuring minimal heat generation and maximum battery life for portable applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing for flexibility in component selection and optimization of the size and efficiency of the power supply design.
  • Thermal Protection: The LT3430EFE-1 includes thermal shutdown to protect the device under extreme operating conditions.
  • Robust Package: The device is available in a 16-lead thermally enhanced TSSOP package which provides improved thermal performance and space-saving on the PCB.

Applications:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable devices
  • Power distribution systems

With its comprehensive protection features, including short-circuit protection and a robust power switch, the LT3430EFE-1 ensures a reliable power solution for systems that require a high voltage input. Its ability to deliver high efficiency across a wide range of operating conditions makes it an excellent choice for designers looking to optimize power consumption and extend the life of their products.

Whether you are developing power supplies for rugged industrial environments, sophisticated automotive electronics, or efficient telecommunications equipment, the LT3430EFE-1 from Linear Technology is designed to exceed your high-performance power conversion needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess