EN
  • EN
  • DE

LT3430IFE-1#PBF

Part No LT3430IFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 3A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.219V
Maximum Output Voltage 58.8V
Output Current 3A
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1059270-LT3430IFE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3430IFE-1#PBF CAD Model

Description

Linear Technology's LT3430IFE-1#PBF Step-Down Converter

The LT3430IFE-1#PBF is a high-performance step-down (buck) converter integrated circuit from Linear Technology, designed to deliver efficiency and reliability for a wide range of power conversion applications. This component is particularly well-suited for systems that require a compact, high-efficiency solution to convert higher voltages to lower voltages with substantial current capabilities.

Key Features:

  • Wide Input Voltage Range: The LT3430IFE-1#PBF operates over a broad input voltage range from 4V to 36V, making it versatile for use in various applications, from automotive to industrial power systems.
  • High Output Current: Capable of delivering up to 3A of continuous output current, this converter can power a wide array of devices and components.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz and 2.5MHz, designers have the flexibility to optimize the converter for size, efficiency, and performance.
  • Robust Thermal Performance: The thermally enhanced TSSOP-16 package helps to dissipate heat effectively, ensuring reliable operation even under high power or elevated ambient temperature conditions.
  • Integrated Protection Features: The device includes over-temperature protection, current limiting, and a foldback feature to enhance system safety and longevity.

Efficiency and Performance:

The LT3430IFE-1#PBF converter boasts a high efficiency that minimizes heat generation, allowing for smaller heat sinking requirements. Its current mode control offers excellent line and load transient response, ensuring stable operation throughout a range of conditions. The ability to synchronize the switching frequency to an external clock allows for reduced noise and interference in noise-sensitive applications.

Applications:

With its robust feature set, the LT3430IFE-1#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Telecommunications and network equipment
  • Distributed power systems
  • Battery-operated devices

Linear Technology's commitment to high-quality and performance is evident in the LT3430IFE-1#PBF step-down converter, making it a reliable choice for engineers and designers seeking a versatile power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8317 $69.1585
11+ $11.3492 $124.8412
16+ $10.9944 $175.9104
22+ $10.6399 $234.0778
29+ $10.2852 $298.2708
38+ $9.2212 $350.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess