Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206658-LT3431EFE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3431
Introduction Date April 29, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT3431EFE CAD Model

Description

The LT3431EFE is a high-performance power converter designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is specifically engineered to cater to the demanding needs of various electronic applications requiring efficient power conversion.

Key Features

  • High Voltage Capability: The LT3431EFE is capable of operating with an input voltage range of 3V to 60V, making it versatile for a wide range of supply voltages.
  • Efficient Power Conversion: It provides an efficient buck-boost power conversion, which allows it to maintain a stable output voltage even when the input voltage fluctuates above or below the output voltage level.
  • Robust Design: The device comes in a robust 16-lead thermally enhanced TSSOP package, which ensures reliable performance even under harsh conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.5MHz, allowing for flexibility in design and optimization of performance based on application needs.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The LT3431EFE is suitable for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Medical Equipment
  • Power Supply Backup Systems

Technical Specifications

Parameter Value Input Voltage Range 3V to 60V Switching Frequency 200kHz to 2.5MHz Shutdown Current Package 16-Lead TSSOP

Overall, the LT3431EFE from Linear Technology is a reliable and flexible solution for a wide array of power conversion requirements, ensuring stable operation and power efficiency.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9988 $62.9964
6+ $17.2298 $103.3788
9+ $16.6914 $150.2226
13+ $16.1530 $209.9890
17+ $15.6145 $265.4465
22+ $13.9992 $307.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention