EN
  • EN
  • DE

LT3433EFE

Part No LT3433EFE
Manufacturer Linear Technology
Description High Voltage Step-Up/Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206660-LT3433EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3433EFE CAD Model

Description

Linear Technology's LT3433EFE Power Converter

The LT3433EFE is a high-performance power converter integrated circuit from Linear Technology, designed to provide efficient power management solutions for a wide range of applications. This component is part of Linear Technology's extensive line of power conversion and management ICs, which are renowned for their reliability, precision, and advanced features.

Key Features:

  • Wide Input Voltage Range: The LT3433EFE operates over a broad input voltage range, making it suitable for various power supply configurations and able to handle fluctuating inputs with ease.
  • High Switching Frequency: With a switching frequency of up to 200kHz, the LT3433EFE allows for smaller external components, resulting in a compact power supply design with reduced physical footprint.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different applications.
  • Low Dropout Operation: The device's low dropout capability ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Thermal Protection: The LT3433EFE includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Robust Package: Encased in a 16-lead TSSOP package with an exposed thermal pad, the LT3433EFE offers excellent thermal performance and is designed to withstand harsh environments.

Applications:

The LT3433EFE is a versatile component that can be used in a variety of electronic devices and systems. Its robust design and high efficiency make it ideal for:

  • Telecommunications equipment
  • Automotive power systems
  • Industrial control systems
  • Portable battery-powered devices
  • Power supplies for FPGAs and microprocessors

With its combination of features, the LT3433EFE from Linear Technology ensures reliable performance and high efficiency in power conversion applications. Its adaptability and robustness make it a preferred choice for engineers and designers looking to create stable and durable power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,038 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess