EN
  • EN
  • DE

LT34451

Part No LT34451
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071624-LT34451
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT34451 CAD Model

Description

Introducing the Linear Technology LT34451 - A Robust Power Management Solution

The Linear Technology LT34451 is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic systems. This versatile component is engineered to provide reliable and efficient power regulation, making it an ideal choice for a wide range of applications, from industrial to automotive, and from telecommunications to consumer electronics.

Key Features and Benefits

  • High Efficiency: The LT34451 is optimized for high efficiency, which not only conserves energy but also reduces the heat generated by power conversion. This leads to longer system life and increased reliability.
  • Versatile Input Voltage Range: It supports a wide input voltage range, making it suitable for various power sources and ensuring compatibility with different system architectures.
  • Multiple Output Channels: With multiple output channels, the LT34451 can simultaneously power several system components, each with its own regulated voltage level. This simplifies the design and reduces the need for additional external regulators.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet specific requirements of the powered device or system.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thereby safeguarding the system and ensuring stable operation under varying conditions.
  • Low Quiescent Current: The low quiescent current of the LT34451 minimizes standby power consumption, which is critical for battery-powered applications.

Applications

The LT34451's robust feature set makes it suitable for a diverse range of applications, including:

  • Portable and battery-operated devices
  • Automotive power systems
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • High-performance computing

Linear Technology's LT34451 represents a blend of performance, efficiency, and reliability. Its adaptability and comprehensive protection features ensure that it meets the needs of the most demanding power management tasks, providing designers with a dependable and flexible component that is ready to tackle the challenges of modern electronic systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess