EN
  • EN
  • DE

LD1086-ADJ

Part No LD1086-ADJ
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069122-LD1086-ADJ
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1086-ADJ CAD Model

Description

STMicroelectronics LD1086-ADJ Adjustable Voltage Regulator

The LD1086-ADJ from STMicroelectronics is a robust and highly reliable adjustable voltage regulator, designed to offer optimal performance for a wide range of applications. This device is part of the LD1086 series, which is well-known for its low dropout performance and the ability to maintain regulation with minimal input-to-output voltage differential. The adjustable version of the LD1086 allows for a flexible output voltage that can be set by the user with external resistors.

With a maximum output current of 1.5A, the LD1086-ADJ is capable of handling a substantial load, making it suitable for powering various electronic devices and systems. The output voltage can be adjusted from 1.25V to 13.8V, providing a versatile solution for custom voltage requirements. This feature is particularly beneficial for applications that require precise voltage regulation to maintain performance and stability.

The LD1086-ADJ incorporates several protective features, ensuring the safety and longevity of both the regulator and the devices it powers. These include overcurrent protection, thermal shutdown, and a SOA (Safe Operating Area) control. These protections are essential in preventing damage due to abnormal operating conditions, such as overloads or overheating, thereby enhancing the reliability of the overall system.

Designed with a low dropout voltage of typically just 1.3V at maximum output current, the LD1086-ADJ ensures efficient operation even when the input voltage is close to the output voltage. This low dropout characteristic is particularly useful in battery-powered devices, where maximizing battery life is crucial.

Available in several package options, including TO-220, TO-220FP, D2PAK, and DPAK, the LD1086-ADJ offers flexibility in design for printed circuit boards and is compatible with a wide range of applications. Whether it is used in consumer electronics, automotive systems, or industrial equipment, the LD1086-ADJ stands out as a reliable and adaptable choice for adjustable voltage regulation.

Overall, the LD1086-ADJ adjustable voltage regulator from STMicroelectronics represents a blend of performance, versatility, and protection, making it an excellent choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess