EN
  • EN
  • DE

LT3460ES5#PBF

Part No LT3460ES5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.3A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Cut Reel
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 36V
Output Current 300mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302830-LT3460ES5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3460ES5#PBF CAD Model

Description

Product Overview: LT3460ES5#PBF

The LT3460ES5#PBF is a compact, high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This versatile converter is particularly suitable for portable and space-constrained applications where efficient power conversion is essential.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage of 3V to 40V, making it ideal for applications ranging from single-cell lithium-ion batteries to automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to 40V, providing flexibility for a wide range of power supply designs.
  • High Efficiency: With its internal 1.3A switch, the LT3460ES5#PBF can deliver efficiencies up to 85%, reducing power loss and heat generation.
  • Low Quiescent Current: The quiescent current is only 80µA, which enhances the efficiency in standby and light-load conditions, making it suitable for battery-powered applications.
  • Stable with Low ESR Ceramic Capacitors: The device remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to electrolytic capacitors.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device under high-temperature operating conditions.

Applications

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Instruments
  • Battery-Powered Systems
  • Step-Down Converters for Distributed Power Systems

Package and Reliability

The LT3460ES5#PBF comes in a compact SOT-23 5-pin package, which is both space-efficient and suitable for automated assembly processes. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. With its robust design and Linear Technology's commitment to quality, the LT3460ES5#PBF is a reliable choice for designers seeking a high-performance power conversion solution.

Overall, the LT3460ES5#PBF is a versatile and efficient solution for a broad array of power conversion needs, blending performance, reliability, and compactness in a single component.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3536 $65.4144
9+ $13.4188 $120.7692
14+ $12.9995 $181.9930
19+ $12.5803 $239.0257
24+ $12.1610 $291.8640
32+ $10.9032 $348.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess