EN
  • EN
  • DE

LTC1473CGN#PBF

Part No LTC1473CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - ON 22μs
Delay Time - OFF 1μs
Operating Supply Current 100μA
Supply Voltage - Operating 4.75 V to 30 V
Applications Handheld/Mobile Devices
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 002787-LTC1473CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1473CGN#PBF CAD Model

Description

Linear Technology LTC1473CGN#PBF Dual PowerPath Controller

The LTC1473CGN#PBF is a sophisticated dual PowerPath controller designed by Linear Technology, now part of Analog Devices, to ensure seamless transition between two power sources in a variety of electronic applications. This integrated circuit is housed in a 16-pin SSOP package, providing a compact solution for power management tasks.

Key Features:

  • Automatic Switching: The LTC1473CGN#PBF automatically switches between two power sources, which can be invaluable in systems where uninterrupted power is critical. This feature is particularly useful in applications such as portable devices, where it can seamlessly transition between battery power and an external power supply.
  • Low Voltage Drop: Its low on-resistance internal switches ensure minimal voltage drop across the device, which helps in maintaining efficiency and prolonging battery life.
  • Priority Channel: The device gives priority to one of the power sources, which can be useful when one source is preferred over another, such as an external power supply over battery power.
  • Reverse Battery Protection: It includes reverse battery protection, which safeguards the system against damage if the battery is accidentally installed backward.
  • No-Load Quiescent Current: The LTC1473CGN#PBF has a very low no-load quiescent current, making it an excellent choice for battery-powered applications where power conservation is crucial.

Applications:

The LTC1473CGN#PBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronic Devices
  • Redundant Power Systems
  • Industrial/Telecom Systems
  • Automotive Power Management

With its robust design and advanced features, the LTC1473CGN#PBF helps to enhance system reliability by ensuring that the most critical components remain powered during an unexpected loss of one power source. Its small form factor and high level of integration make it a valuable component in any power-sensitive design.

Overall, the LTC1473CGN#PBF is a testament to Linear Technology's commitment to high-performance power management solutions, providing designers with a reliable and efficient way to manage dual power sources in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.7572
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9056 $55.3392
16+ $6.4867 $103.7872
24+ $6.2840 $150.8160
33+ $6.0813 $200.6829
43+ $5.8785 $252.7755
57+ $5.2704 $300.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,054 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess