EN
  • EN
  • DE

LT3461AFS6

Part No LT3461AFS6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302831-LT3461AFS6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3461AFS6 CAD Model

Description

The LT3461AFS6 is a compact, high-efficiency, monolithic boost converter from Linear Technology, designed to operate as a constant-current source, making it an ideal choice for driving LEDs. Packaged in a small SOT-23 footprint, this device is perfect for space-constrained applications requiring a minimalistic yet powerful power solution.

Key Features

  • Integrated 1.3A, 40V Power Switch: The LT3461AFS6 includes a high-power switch, enabling it to handle a wide range of input and output voltages, suitable for a variety of applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, this device can accommodate multiple power sources, including single-cell lithium-ion batteries or multi-cell alkaline/NiMH batteries.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2MHz, allowing designers to optimize performance for their specific application, whether it's minimizing noise or maximizing efficiency.
  • High Efficiency: The LT3461AFS6 is capable of efficiencies up to 85%, ensuring minimal heat generation and extended battery life in portable applications.
  • Stable with Ceramic Capacitors: The device's stability with low ESR ceramic capacitors offers a compact solution without the need for bulky electrolytic capacitors.
  • Constant-Current and Constant-Voltage Regulation: This feature makes the LT3461AFS6 an excellent choice for battery chargers and LED drivers where consistent performance is crucial.

Applications

The versatility of the LT3461AFS6 makes it well-suited for a broad range of applications. It's commonly used in:

  • Portable Lighting
  • Photoflash Capacitor Chargers
  • LED Backlighting
  • Battery-Powered Equipment
  • Low-Power DC-DC Converters

Conclusion

The LT3461AFS6 from Linear Technology stands out as a robust, flexible power management solution, ideal for designers looking to maximize efficiency in compact, battery-powered devices. Its ability to provide constant-current or constant-voltage outputs adds to its versatility, making it a go-to choice for a wide array of power conversion applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess