EN
  • EN
  • DE

LT3468ES5-1

Part No LT3468ES5-1
Manufacturer Linear Technology
Description Photoflash Capacitor Charger in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206688-LT3468ES5-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-1 CAD Model

Description

The LT3468ES5-1 is a highly integrated step-up DC/DC converter designed specifically for charging photoflash capacitors in digital and film cameras. Manufactured by Linear Technology, now part of Analog Devices, this compact and efficient device is housed in a small TSOT-23 package, making it an ideal choice for space-constrained applications.

The LT3468ES5-1 features a fixed-frequency, current-mode architecture with a built-in power switch, which allows for a minimal external component count and simplifies the circuit design. With its wide input voltage range of 2.7V to 16V, it can operate from a variety of power sources, including single-cell lithium-ion batteries, making it versatile for different camera designs.

This charger is capable of delivering output voltages up to 40V, which is necessary for quickly charging high-voltage photoflash capacitors. The LT3468ES5-1 also includes a high-voltage switch with a 1.2A current limit, which ensures safe operation during the charging cycle. Additionally, the device features an automatic power-down function when charging is complete, which helps to conserve battery life in portable devices.

Other notable features of the LT3468ES5-1 include its low shutdown current (

With its high level of integration and performance, the LT3468ES5-1 is an excellent choice for designers looking for a compact, efficient, and reliable solution for photoflash capacitor charging. Its ease of use and comprehensive feature set ensure that it can meet the requirements of even the most demanding photoflash applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7425 $54.1975
16+ $6.3529 $101.6464
25+ $6.1543 $153.8575
34+ $5.9558 $202.4972
44+ $5.7573 $253.3212
59+ $5.1617 $304.5403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,337 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess