EN
  • EN
  • DE

LT3468ES5-2#TR

Part No LT3468ES5-2#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+04+
Reference case SOT-153
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732127-LT3468ES5-2#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3468ES5-2#TR CAD Model

Description

LT3468ES5-2#TR - Step-Up DC/DC Converter by Linear Technology

The LT3468ES5-2#TR is a highly efficient, compact, step-up DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This component is specifically tailored for applications requiring small footprint and minimal external components, making it an ideal solution for portable devices, LED drivers, and small power supplies.

Key Features

  • Integrated Schottky Diode: The LT3468ES5-2#TR includes an internal, low V<sub>F, 40V Schottky diode which simplifies the design and reduces the overall bill of materials.
  • Adjustable Output Voltage: The output voltage can be set anywhere from the input voltage up to 34V, providing design flexibility to power a variety of loads.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the LT3468ES5-2#TR allows the use of small, low-cost capacitors and inductors, reducing space and cost.
  • Low Quiescent Current: The device features a low quiescent current of 2.8μA, making it suitable for battery-powered applications where power efficiency is crucial.
  • Thermal Protection: Thermal shutdown protection is built-in, ensuring the device operates within safe temperature ranges.

Applications

  • LED Backlighting
  • Portable Devices
  • Small Power Supplies
  • Battery-Powered Equipment
  • Photoflash Capacitor Chargers

Product Specifications

  • Part Number: LT3468ES5-2#TR
  • Package: SOT-23-5 (ThinSOT)
  • Input Voltage Range: 2.5V to 16V
  • Output Voltage Range: Adjustable up to 34V
  • Switching Frequency: 1.2MHz
  • Topology: Boost (Step-Up)

This product is available in a tape and reel format (TR) for automated assembly processes, ensuring ease of integration into manufacturing workflows. With its high level of integration and performance, the LT3468ES5-2#TR from Linear Technology is a reliable choice for designers looking to optimize power management in compact electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess