EN
  • EN
  • DE

LT3470AHDDB#TRPBF

Part No LT3470AHDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.25A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 250mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 123186-LT3470AHDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3470AHDDB#TRPBF CAD Model

Description

LT3470AHDDB#TRPBF - Low Voltage Micropower Step-Down DC/DC Converter

The LT3470AHDDB#TRPBF is a high-performance, micropower step-down DC/DC converter from Linear Technology, designed to meet the needs of low-voltage power supply applications. This compact and efficient device is well-suited for portable battery-powered devices where extended battery life is paramount.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 40V, making it versatile for a broad array of applications.
  • Adjustable Output Voltage: The output voltage can be adjusted down to as low as 1.25V, which allows for flexibility in powering various low-voltage circuits.
  • High Efficiency: Integrated with a low V<sub>CESAT (Collector-Emitter Saturation Voltage) switch, the device ensures high efficiency, which is crucial for battery-operated systems.
  • Low Quiescent Current: With a quiescent current under 25µA, the LT3470AHDDB#TRPBF contributes to minimal power wastage when in standby mode.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces external component count.
  • Thermal Protection: The device features thermal shutdown protection that safeguards it against overheating, ensuring reliability and longevity.

Applications:

The LT3470AHDDB#TRPBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Operated Equipment
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Satellite Radio Receivers
  • Point of Load Power Conversion

Package Information:

This device comes in a small, low-profile (0.75mm) 8-lead DFN package with a thermal pad for enhanced thermal performance. The package is designed for surface-mount technology, which makes it suitable for compact PCB designs.

Quality and Reliability:

Linear Technology is known for its commitment to high-quality and reliable components. The LT3470AHDDB#TRPBF is no exception and is designed to meet stringent performance criteria for a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess