EN
  • EN
  • DE

SY88822VKI

Part No SY88822VKI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 155MBPS 5.5V 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 108692-SY88822VKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88822VKI CAD Model

Description

The SY88822VKI is a high-performance, low-power post amplifier designed and manufactured by Microchip Technology. It is tailored for use in fiber-optic receivers and is an integral component in the telecommunications and data communications industries. This product is optimized for systems that require high-speed signal processing, and it is well-suited for applications in Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.

Key Features

  • High-Speed Operation: The SY88822VKI post amplifier supports data rates up to 3.2 Gbps, enabling it to handle the high-speed requirements of modern communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, making it ideal for power-sensitive applications.
  • Programmable Output Amplitude: It offers a programmable output amplitude, which provides flexibility and adaptability to various system requirements.
  • Loss of Signal Detection: The SY88822VKI comes with an integrated Loss of Signal (LOS) detection feature that alerts the system to a loss of signal condition, enhancing system reliability.
  • Single 3.3V Supply: This post amplifier operates on a single 3.3V supply, simplifying power supply design and reducing system complexity.
  • Small Form Factor: The compact size of the SY88822VKI makes it suitable for space-constrained applications, without compromising on performance.

Applications

The versatility of the SY88822VKI allows it to be used across a wide range of applications. It is particularly effective in optical network infrastructure equipment such as routers, switches, and multiplexers. Additionally, it can be employed in high-speed data acquisition systems and in the design of optical transceivers and transponders.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SY88822VKI is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance under various environmental conditions. The product is available in a robust package that is designed to withstand the demands of both industrial and commercial applications.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess