EN
  • EN
  • DE

LT3470HTS8#TRPBF

Part No LT3470HTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.2A TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 16V
Output Current 200mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 128597-LT3470HTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3470HTS8#TRPBF CAD Model

Description

Product Overview: LT3470HTS8#TRPBF

The LT3470HTS8#TRPBF is a high-performance, micropower step-down DC/DC converter from Linear Technology, designed for space-constrained and power-sensitive applications. This compact and efficient power management integrated circuit (IC) is ideal for portable devices, where extended battery life and small footprint are critical design considerations.

Key Features

  • Integrated Boost and Catch Diodes: This feature simplifies design and saves board space by eliminating the need for external components.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 40V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 16V, which allows for flexibility in design for specific load requirements.
  • Low Quiescent Current: With a quiescent current under 10µA in shutdown, the LT3470HTS8#TRPBF is optimized for battery-powered systems.
  • High Efficiency: The converter's high efficiency of up to 85% ensures minimal heat generation and maximizes battery life.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.
  • Small Package: The LT3470HTS8#TRPBF comes in a small SOT-23 package, suitable for compact PCB layouts.

Applications

The LT3470HTS8#TRPBF is well-suited for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Accessories
  • Embedded Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3470HTS8#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation even in challenging environments.

In summary, the LT3470HTS8#TRPBF by Linear Technology is a highly efficient, versatile, and reliable solution for DC/DC conversion in modern electronics. Its combination of features and small form factor makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess