EN
  • EN
  • DE

LT3470HTS8

Part No LT3470HTS8
Manufacturer Linear Technology
Description Micropower Buck Regulator with Integrated Boost and Catch Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206693-LT3470HTS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3470HTS8 CAD Model

Description

The LT3470HTS8 is a versatile and compact step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This high-performance device integrates a fixed frequency current mode PWM controller and a high voltage power switch, making it an ideal solution for space-constrained designs.

Key Features

  • Integrated Power Switch: The LT3470HTS8 includes an internal 1.3A power switch, which helps to minimize external component count and simplifies circuit design.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range of 4V to 40V, making it suitable for applications with varying input sources, including automotive and industrial systems.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 200kHz to 2.4MHz, designers have the flexibility to optimize the regulator for efficiency or component size.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring reliable operation under high temperature conditions.
  • Low Shutdown Current: The LT3470HTS8 features a low shutdown current of less than 1µA, which is beneficial for battery-powered applications where power conservation is crucial.

Applications

  • Battery-powered Equipment
  • Automotive Power Supplies
  • Portable Instruments
  • Industrial Power Supplies
  • Step-down Converters

Package and Reliability

The LT3470HTS8 is offered in a small, thermally efficient S8 package, which is designed to maximize heat dissipation and improve long-term reliability. Its robust design ensures consistent performance even in harsh environments, making it an ideal choice for demanding applications.

Conclusion

With its integrated features, wide input voltage range, and compact design, the LT3470HTS8 from Linear Technology stands out as a powerful and reliable step-down switching regulator. Whether for industrial, automotive, or portable applications, this device offers a high level of performance and efficiency, simplifying power supply design challenges for engineers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess