EN
  • EN
  • DE

LT3477EUF#TRPBF

Part No LT3477EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 3A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 25V
Channel Output Current 3A (Switch)
Frequency 200kHz to 3.5MHz
Dimming PWM
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 116811-LT3477EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3477EUF#TRPBF CAD Model

Description

The LT3477EUF#TRPBF is a highly versatile and efficient LED driver integrated circuit (IC) manufactured by Linear Technology. This powerful component is designed to drive LEDs with a constant current for uniform brightness, making it an ideal choice for a wide range of applications such as automotive lighting, LCD backlighting, and general-purpose LED illumination.

Key Features:

  • Wide Input Voltage Range: The LT3477EUF#TRPBF operates from a wide input voltage range of 2.8V to 16V, accommodating various power supply conditions and ensuring consistent operation even with fluctuating input voltages.
  • Adjustable Current Control: With an adjustable output current range up to 3A, users can precisely control the brightness of the connected LEDs, catering to specific lighting requirements.
  • High Efficiency: This LED driver boasts high efficiency, which not only conserves energy but also minimizes heat generation, thereby extending the life of the LEDs and the overall system.
  • Internal Switch: The inclusion of a 3A, 40V internal switch provides the necessary current to the LEDs without the need for an external MOSFET, simplifying the design and reducing the overall component count.
  • Multiple LED String Support: It is capable of driving a single LED string or multiple LED strings in parallel for versatile lighting designs.
  • True Color PWM Dimming: The device supports True Color Pulse Width Modulation (PWM) dimming, which offers a wide range of brightness levels while maintaining color fidelity, critical for applications where light quality is paramount.

Applications:

  • Automotive and Avionic Lighting
  • Display Backlighting (LCD, OLED)
  • Portable Flashlights and Lamps
  • Architectural Detail and Ambient Lighting
  • Signage and Decorative LED Lighting

The LT3477EUF#TRPBF from Linear Technology is packaged in a compact 16-lead QFN package with a thermal pad for improved heat dissipation. Its robust design includes features such as soft-start, open LED protection, and thermal shutdown, ensuring reliable performance in a multitude of environments. Whether for professional, commercial, or personal projects, the LT3477EUF#TRPBF is an excellent choice for driving high-brightness LEDs with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8785 $63.5140
8+ $13.0286 $104.2288
12+ $12.6214 $151.4568
17+ $12.2143 $207.6431
22+ $11.8071 $259.7562
29+ $10.5857 $306.9853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess