EN
  • EN
  • DE

LT3477IUF#TRPBF

Part No LT3477IUF#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 3A 20QFN / LED Driver 4 Segment 7500uA Supply Current 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 25V
Output Current per Channel 3A (Switch)
Frequency 200kHz ~ 3.5MHz
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 781043-LT3477IUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3477
Introduction Date May 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3477IUF#TRPBF CAD Model

Description

The LT3477IUF#TRPBF is a versatile and robust LED driver integrated circuit (IC) manufactured by Linear Technology, designed to efficiently manage and drive LEDs in a wide array of lighting applications. This high-performance IC is suitable for use in automotive, industrial, and general-purpose LED lighting systems, providing a stable and reliable power source for high-brightness LEDs.

Key Features:

  • Wide Input Voltage Range: The LT3477IUF#TRPBF operates over a wide input voltage range, making it adaptable to various power supplies and capable of handling fluctuations in input power.
  • Adjustable Frequency: With a frequency range of 200kHz to 2MHz, this IC allows designers to optimize the driver for efficiency or to avoid critical frequency bands, such as AM radio.
  • High Output Current: The device can deliver up to 3A of continuous output current, ensuring sufficient drive capability for high-power LED applications.
  • True Color PWM Dimming: It offers true color pulse-width modulation (PWM) dimming, enabling precise control over LED brightness without color shift, which is crucial for applications where light quality is important.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces external component count, saving space and cost.
  • Open LED Protection: It features protection against open LED conditions, safeguarding the circuit during LED failures or disconnections.
  • Thermal Protection: The IC incorporates thermal shutdown to protect against overheating, enhancing the durability and lifespan of the lighting system.

Applications:

  • Automotive and avionic lighting
  • Architectural detail and feature lighting
  • Industrial and commercial LED systems
  • Portable and emergency lighting
  • Signage and backlighting applications

The LT3477IUF#TRPBF is available in a compact 16-lead QFN package, providing a space-efficient solution for modern LED lighting designs. Its combination of features and reliability make it an excellent choice for engineers and designers looking to create high-quality, energy-efficient LED lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3894 $71.9470
10+ $11.8066 $118.0660
16+ $11.4377 $183.0032
21+ $11.0688 $232.4448
27+ $10.6998 $288.8946
37+ $9.5930 $354.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess