The LT3480EMSE#TRPBF is a robust and versatile step-down switching regulator from Linear Technology, designed to cater to a wide range of applications that demand high efficiency, compact size, and reliability. This integrated circuit is capable of delivering a continuous output current up to 2A with a wide input voltage range from 4V to 36V, making it an ideal choice for automotive, industrial, and distributed power systems.
Key Features
- Wide Input Voltage Range: Operates from 4V to 36V, suitable for applications with varying supply voltages.
- Adjustable Switching Frequency: Offers a switching frequency range from 200kHz to 2.4MHz, which can be synchronized to an external clock, providing flexibility in optimizing efficiency, performance, and component size.
- Burst Mode® Operation: Ensures high efficiency at low output currents, making it ideal for battery-powered applications.
- Integrated 2A Switch: Allows for a simplified design with fewer external components required, reducing overall system complexity and cost.
- Thermal Protection: Features overtemperature protection to safeguard the device under extreme operating conditions.
- Robust Package: Housed in a 12-lead MSOP package with enhanced thermal performance, ensuring reliability in a compact footprint.
Applications
The LT3480EMSE#TRPBF is versatile enough to be used in a variety of applications, including:
- Automotive electronics
- Industrial power systems
- Portable instruments
- Distributed power systems
- Telecommunications equipment
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3480EMSE#TRPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The product is available in a RoHS-compliant package, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.