EN
  • EN
  • DE

LT3480HMSE#PBF

Part No LT3480HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 0.79V
Maximum Output Voltage 20V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Part Number Series LT3480
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814022-LT3480HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3480HMSE#PBF CAD Model

Description

Product Overview: LT3480HMSE#PBF

The LT3480HMSE#PBF is a robust and versatile step-down switching regulator from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This compact, integrated circuit is housed in an MSOP-16 package and is characterized by its ability to maintain stable operation even under challenging conditions.

Key Features

  • Wide Input Voltage Range: The LT3480HMSE#PBF operates with an input voltage range of 4V to 36V, making it suitable for applications that experience wide voltage variations or need to be compatible with various power supplies.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz to 2.2MHz, this regulator allows designers to optimize the balance between efficiency and component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces the external component count, which can lead to cost savings and a more compact overall design.
  • High Efficiency: The LT3480HMSE#PBF is designed to deliver high efficiency, which minimizes heat generation and improves system reliability.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to excessive heat.

Applications

The LT3480HMSE#PBF is ideal for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered devices

Product Specifications

With a maximum output current of 2A, this regulator is capable of powering a range of small to medium-sized loads. The LT3480HMSE#PBF also features a low shutdown current of less than 1µA, which is particularly advantageous for battery-operated devices where power conservation is crucial.

In conclusion, the LT3480HMSE#PBF from Linear Technology is a high-performance, feature-rich step-down regulator that offers flexibility and reliability for designers looking to create efficient and compact power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0959 $60.5754
14+ $8.2837 $115.9718
22+ $8.0249 $176.5478
30+ $7.7662 $232.9860
39+ $7.5075 $292.7925
52+ $6.7302 $349.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess