EN
  • EN
  • DE

TPS70302PWP

Part No TPS70302PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A/2A 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.25V @ 1A, -
Output Current 1A, 2A
Operating Supply Current 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.16V @ 1A, -
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 034555-TPS70302PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70302PWP CAD Model

Description

The TPS70302PWP is a state-of-the-art dual-output, low-dropout (LDO) voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is engineered to deliver high-performance power management solutions, especially for applications requiring multiple supply voltages and high efficiency.

Key Features

  • Dual-Output Voltage Regulation: The TPS70302PWP offers two independent output voltages that can be adjusted by external resistors. This flexibility makes it ideal for systems that require different voltage levels.
  • High Output Accuracy: This regulator maintains a high accuracy of output voltage, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, the TPS70302PWP can maintain regulation with a minimal difference between the input and output voltages, which is crucial for battery-operated devices.
  • Power-On Reset (POR): The built-in POR circuitry provides a reliable system reset, safeguarding the device during power-up sequences.
  • Thermal and Overcurrent Protection: The device includes robust protection features that prevent damage from overheating and overcurrent conditions, enhancing system safety and longevity.

Applications

The versatility of the TPS70302PWP makes it suitable for a wide range of applications, including but not limited to:

  • DSP and FPGA power supplies
  • Wireless and telecommunications equipment
  • Portable and battery-powered devices
  • Medical and healthcare systems

Package and Availability

Housed in a 20-pin HTSSOP (PWP) package, the TPS70302PWP is designed for surface-mount technology, allowing for efficient space utilization on printed circuit boards. Texas Instruments provides comprehensive technical support and documentation, ensuring designers can implement the TPS70302PWP with confidence in their power management designs. Check with authorized distributors for pricing and availability.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0012 $54.0072
14+ $7.3856 $103.3984
21+ $7.1548 $150.2508
29+ $6.9240 $200.7960
38+ $6.6932 $254.3416
50+ $6.0008 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess