Introducing the LT3484HMSE Step-Up DC/DC Converter by Linear Technology
The LT3484HMSE is a versatile and robust step-up DC/DC converter designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This advanced converter is specifically engineered to meet the needs of a wide range of applications that require efficient power conversion and management.
Key Features:
- Adjustable Output Voltage: The LT3484HMSE offers an adjustable output voltage that can be set from 2.5V to 16V, providing flexibility for various design requirements.
- Integrated Power Switch: With an integrated 2A, 36V power switch, the device ensures efficient power conversion for a variety of load conditions.
- Wide Input Voltage Range: The device operates over a wide input voltage range of 2.4V to 16V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power supplies.
- High Efficiency: The LT3484HMSE boasts high efficiency, which can reach up to 84%, reducing power loss and improving overall system performance.
- Low Quiescent Current: With a low quiescent current of only 20μA, the converter is ideal for battery-powered devices, helping to prolong battery life.
- Soft-Start Function: The soft-start function minimizes inrush current during startup, providing additional protection for the power source and the converter itself.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.
- Compact Package: The LT3484HMSE is available in a compact MSOP-10 package, which is suitable for space-constrained applications.
Applications:
The LT3484HMSE is well-suited for a variety of applications, including but not limited to:
- Portable Electronics
- Handheld Medical Devices
- Wireless Modems
- GPS Receivers
- LED Lighting
- Small LCD Displays
Linear Technology's commitment to quality and performance is embodied in the LT3484HMSE step-up DC/DC converter, making it an excellent choice for designers seeking a reliable and efficient power management solution.