EN
  • EN
  • DE

LT3489EMS8E#PBF

Part No LT3489EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.6V
Maximum Output Voltage 40V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 072372-LT3489EMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT3489EMS8E#PBF CAD Model

Description

LT3489EMS8E#PBF - Linear Technology

The LT3489EMS8E#PBF is a highly versatile and efficient DC/DC converter integrated circuit (IC) from Linear Technology, designed to cater to a wide range of power supply applications. This compact and robust IC is housed in an MSOP-8 package, making it an ideal solution for space-constrained applications.

Key Features:

  • Adjustable Switching Frequency: The LT3489 allows users to set the switching frequency anywhere from 200kHz to 2.2MHz, enabling flexibility in design and optimization of efficiency and component size.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 22V, the LT3489 is suitable for a variety of supply sources, including single-cell Li-Ion batteries and multi-cell battery configurations, as well as automotive and industrial power supplies.
  • Integrated 2A, 36V Switch: The inclusion of a high-voltage switch within the IC allows for the handling of high-power applications without the need for external components, reducing overall complexity and footprint.
  • Constant-Current and Constant-Voltage Regulation: This feature makes the LT3489 an excellent choice for battery charging and LED driving applications, as it can adapt to the demands of the load while maintaining stable output.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable performance and longevity.

Applications:

  • Portable Electronics
  • Automotive and Industrial Systems
  • Battery-Powered Devices
  • LED Drivers
  • Step-Up/Step-Down Voltage Conversion

The LT3489EMS8E#PBF offers a high level of integration, making it an excellent choice for designers looking to reduce component count and simplify their power supply designs. With its robust feature set and Linear Technology's reputation for quality, this DC/DC converter IC stands out as a reliable and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4664 $66.2648
15+ $7.7674 $116.5110
24+ $7.5248 $180.5952
32+ $7.2823 $233.0336
42+ $7.0397 $295.6674
55+ $6.3109 $347.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,443 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess