EN
  • EN
  • DE

LT3493EDCB-3

Part No LT3493EDCB-3
Manufacturer Linear Technology
Description 1.2A, 750kHz Step-Down Switching Regulator in 2mm × 3mm DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206730-LT3493EDCB-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3493EDCB-3 CAD Model

Description

The LT3493EDCB-3 is a compact, high-performance DC/DC converter from Linear Technology, designed to meet the rigorous demands of portable and space-constrained electronics. This efficient power management integrated circuit is ideal for applications requiring a small footprint and minimal external components.

Key Features:

  • Adjustable Output Voltage: The device offers a wide range of output voltage adjustability, from 2.5V to 16V, enabling it to cater to various application needs.
  • Integrated Schottky Diode: With an internal Schottky diode, the LT3493EDCB-3 simplifies design and reduces external part count, contributing to a more compact overall solution.
  • High Switching Frequency: A high switching frequency of 2.4MHz allows for the use of small, low-cost capacitors and inductors, reducing the solution size and cost.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Low Quiescent Current: The LT3493EDCB-3 features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing system reliability.

Applications:

The LT3493EDCB-3 is versatile and can be used in a multitude of applications, such as:

  • Portable and handheld devices
  • Battery-powered equipment
  • Wireless modems and networking devices
  • LED drivers
  • GPS and satellite radio systems

With its robust feature set and compact size, the LT3493EDCB-3 from Linear Technology stands out as a reliable choice for designers looking to optimize power management in space-limited applications. Its ease of use and integration capability make it an attractive option for a wide range of portable and low-power designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,497 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess