EN
  • EN
  • DE

LT3493EDCB#TRPBF

Part No LT3493EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 34.2V
Output Current 1.2A
Frequency - Switching 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 94805-LT3493EDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3493EDCB#TRPBF CAD Model

Description

The LT3493EDCB#TRPBF is a cutting-edge, micropower step-up DC/DC converter with integrated Schottky diode and output disconnect, brought to you by Linear Technology, a leader in high-performance analog integrated circuits. This compact and efficient converter is ideal for portable battery-powered applications where space is at a premium and extended battery life is essential.

Key Features:

  • Integrated Schottky Diode: The device includes an internal low V<sub>F Schottky diode that minimizes the need for external components and simplifies the overall design.
  • Output Disconnect: Its built-in output disconnect feature ensures that the output is completely disconnected from the input when the device is shut down, preventing unwanted battery drain.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources from single-cell Li-Ion batteries to multi-cell alkaline batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for different application requirements.
  • High Efficiency: With an efficiency of up to 84%, the LT3493EDCB#TRPBF helps to maximize battery life in portable devices.
  • Tiny Package: The device is offered in a 6-pin DFN package with a low profile (0.75mm) and a small footprint (2mm x 2mm), ideal for space-constrained applications.
  • Low Quiescent Current: The converter features a low quiescent current of only 20µA, which is beneficial for power-sensitive applications.

Applications:

  • Portable Medical Devices
  • LED Lighting
  • Handheld Instruments
  • Small LCD Displays
  • Wireless Transmitters

The LT3493EDCB#TRPBF is a high-performance solution designed for applications where efficient power conversion is required in a minimal footprint. Its robust feature set and high reliability make it an excellent choice for designers looking to optimize their power management systems in portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9923 $51.8999
31+ $3.2758 $101.5498
48+ $3.1734 $152.3232
66+ $3.0710 $202.6860
85+ $2.9687 $252.3395
113+ $2.6616 $300.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess