EN
  • EN
  • DE

LT3493EDCB

Part No LT3493EDCB
Manufacturer Linear Technology
Description 1.2A, 750kHz Step-Down Switching Regulator in 2mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206729-LT3493EDCB
Manufacturer Homepage www.linear.com
Family Name LT3493
Introduction Date February 21, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3493EDCB CAD Model

Description

The Linear Technology LT3493EDCB is a highly integrated DC/DC converter designed for portable and compact applications. This small, efficient, and versatile power management solution is ideal for battery-powered systems due to its low quiescent current and wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LT3493EDCB operates from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline/NiMH batteries or even automotive inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 16V via an external resistor divider, providing flexibility for different voltage requirements.
  • Integrated Power Switch: With its internal 350mA power switch, the device can deliver up to 300mA of continuous output current at 5V from a 12V input.
  • High Efficiency: The LT3493EDCB features up to 94% efficiency, which minimizes power loss and heat generation, extending battery life in portable applications.
  • Ultralow Quiescent Current: The quiescent current is merely 7µA, which is beneficial for battery-powered devices, as it reduces the drain on the battery when the device is in standby mode.
  • Compact Package: It comes in a tiny 6-pin DFN package with a 2mm x 2mm footprint, which is ideal for space-constrained applications.

Applications

The LT3493EDCB is well-suited for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Small LCD Displays
  • Wireless Modems
  • GPS Receivers

Conclusion

The LT3493EDCB from Linear Technology is an excellent choice for designers looking for a micropower, high-efficiency DC/DC converter in a small package. Its low quiescent current and adjustable output voltage make it versatile for a multitude of low power applications, ensuring optimal performance while preserving battery life.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess