EN
  • EN
  • DE

LT3495BEDDB-1#TRMPBF

Part No LT3495BEDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 275MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 40V (Switch)
Current - Output 275mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Part Number Series LT3495
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807636-LT3495BEDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3495BEDDB-1#TRMPBF CAD Model

Description

LT3495BEDDB-1#TRMPBF - Integrated LED Driver from Linear Technology

The LT3495BEDDB-1#TRMPBF is a versatile and efficient LED driver integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This compact and feature-rich IC is specifically engineered to drive LEDs with constant current, ensuring optimal performance and longevity for a wide range of lighting applications.

Key Features:

  • Integrated Schottky Diode: The LT3495 includes an integrated 40V, 350mA Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, the LT3495BEDDB-1#TRMPBF can accommodate a variety of power sources, making it suitable for battery-operated devices as well as automotive and industrial applications.
  • Adjustable Current Control: The output current can be set with an external resistor, allowing for precise control over the LED brightness and ensuring consistent lighting across different units.
  • High Efficiency: The IC features up to 96% efficiency, which minimizes power loss and heat generation, thereby increasing the reliability and lifespan of the entire LED system.
  • PWM Dimming Capability: It supports high-frequency PWM dimming, offering designers the flexibility to implement various brightness levels and dynamic lighting effects.

Applications:

  • Portable Lighting
  • Automotive and Avionic Lighting
  • Display Backlighting
  • Industrial and Architectural Lighting

The LT3495BEDDB-1#TRMPBF comes in a small 8-lead (3mm x 3mm) DFN package with a low thermal resistance, making it an excellent choice for space-constrained applications. Its robust design includes features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Whether you are designing a handheld torch, an automotive interior light, or an architectural spotlight, the LT3495BEDDB-1#TRMPBF provides a high-performance, compact, and easy-to-use solution that meets a wide range of LED driving requirements.

For detailed technical specifications, application notes, and design resources, please refer to the official datasheet and design guides provided by Analog Devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9827 $54.8097
25+ $4.0884 $102.2100
38+ $3.9606 $150.5028
53+ $3.8329 $203.1437
68+ $3.7051 $251.9468
91+ $3.3218 $302.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess