EN
  • EN
  • DE

LT3495EDDB-1#TRPBF

Part No LT3495EDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 275MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 40V (Switch)
Output Current 275mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 1059361-LT3495EDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3495EDDB-1#TRPBF CAD Model

Description

Product Overview: LT3495EDDB-1#TRPBF

The LT3495EDDB-1#TRPBF is a high-performance, adjustable frequency, monolithic step-up DC/DC converter designed by Linear Technology. This compact and efficient integrated circuit (IC) is tailored to drive LEDs and is particularly well-suited for portable applications due to its small size and high efficiency.

Key Features

  • Integrated Schottky Diode: The LT3495EDDB-1#TRPBF incorporates an internal high-side Schottky diode, which simplifies the design and minimizes external component count, leading to a reduction in both board space and system cost.
  • Wide Input Voltage Range: This IC operates from an input voltage range of 2.5V to 16V, making it versatile for a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted from 330kHz to 2.4MHz via an external resistor, designers have the flexibility to optimize the converter for size, efficiency, or required output power.
  • True Color PWM™ Dimming: The device features True Color PWM dimming, which delivers constant LED color with deep dimming capability. This feature is essential for applications that require precise control over LED brightness and color.
  • Low Shutdown Current: The shutdown current is ultra-low, at less than 1µA, which is beneficial for battery-powered devices where power conservation is critical.

Applications

Due to its efficiency and compact design, the LT3495EDDB-1#TRPBF is ideal for a wide range of applications, including:

  • Portable and handheld devices
  • LED backlighting for LCD displays
  • Photoflash and torch/flashlight LEDs
  • General-purpose LED illumination

Quality and Reliability

Linear Technology, known for their commitment to high-quality products, ensures that the LT3495EDDB-1#TRPBF meets stringent quality standards. The device is available in a small 8-lead (3mm x 3mm) DFN package, providing a compact solution for space-constrained applications. It is also designed to withstand the demanding conditions of industrial and automotive environments, making it a reliable choice for designers and engineers looking for a robust LED driver solution.

With its combination of features, the LT3495EDDB-1#TRPBF from Linear Technology stands out as a versatile and efficient solution for driving LEDs in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4032 $62.0160
10+ $10.1770 $101.7700
16+ $9.8590 $157.7440
21+ $9.5409 $200.3589
28+ $9.2229 $258.2412
37+ $8.2688 $305.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,465 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess