EN
  • EN
  • DE

LT3503EDCB#TRPBF

Part No LT3503EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.6V to 20V Step Down Single-Out 0.78V to 16.2V 2.2A Automotive 6-Pin DFN EP T/R / IC REG BUCK ADJ 1A 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 16.2V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 020405-LT3503EDCB#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3503
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3503EDCB#TRPBF CAD Model

Description

The LT3503EDCB#TRPBF is a highly versatile, multi-channel power management IC designed by Linear Technology, now part of Analog Devices. This compact, high-efficiency, triple-output, synchronous step-down switching regulator is engineered to meet the rigorous demands of various applications, including automotive, industrial, and portable devices.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 25V, making it suitable for applications with varying power supplies, including single-cell Li-Ion to automotive inputs.
  • Triple Output Channels: It provides three independent output channels with internal switches, which can deliver 1A, 1.4A, and 1.8A of continuous output current, respectively, to accommodate multiple power rails in a system.
  • High Efficiency: With a switching frequency of 2.2MHz, the LT3503EDCB#TRPBF allows the use of small, low-cost capacitors and inductors, resulting in a compact solution with high power efficiency.
  • Adjustable Switching Frequency: The switching frequency is externally adjustable and can be synchronized to an external clock, providing flexibility and minimizing interference with sensitive RF or audio circuitry.
  • Robust Protection Features: The device includes over-temperature protection, overvoltage protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The LT3503EDCB#TRPBF is offered in a thermally efficient, 16-lead DFN package, which helps to manage heat dissipation in space-constrained environments.

Applications

The versatile nature of the LT3503EDCB#TRPBF makes it an ideal choice for a wide range of applications. Its robust feature set is particularly well-suited for:

  • Automotive power systems
  • Industrial control equipment
  • Portable and battery-powered devices
  • Distributed power systems
  • Point of load applications

With its combination of high efficiency, multiple outputs, and compact footprint, the LT3503EDCB#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions in multi-voltage systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9206 $59.5236
13+ $8.1400 $105.8200
20+ $7.8857 $157.7140
27+ $7.6313 $206.0451
34+ $7.3769 $250.8146
46+ $6.6138 $304.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,475 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess