EN
  • EN
  • DE

LT3504EUFD#TRPBF

Part No LT3504EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A QD 28-QFN / Conv DC-DC 3.2V to 40V Synchronous Step Down Single-Out 0.8V to 40V 1A Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 3.2V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 40V
Output Current 1A
Frequency - Switching 250kHz ~ 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781078-LT3504EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3504E
Introduction Date July 06, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3504EUFD#TRPBF CAD Model

Description

Introducing the LT3504EUFD#TRPBF from Linear Technology

Linear Technology presents the LT3504EUFD#TRPBF, a versatile and robust quad-channel, current mode PWM step-down DC/DC converter designed to cater to a wide array of power supply requirements. This high-performance product is an ideal solution for applications requiring multiple output voltages in a compact form factor.

Key Features

  • Wide Input Voltage Range: The LT3504EUFD#TRPBF operates efficiently with an input voltage range from 3.0V to 36V, making it suitable for applications that experience wide input voltage variations.
  • Independent Channels: Each of the four channels is independent with its own 1.1A internal power switch, allowing for flexible design configurations and the ability to power multiple loads simultaneously.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 2.2MHz, which can be synchronized to an external clock to minimize electromagnetic interference (EMI) or optimized for efficiency.
  • Robust Thermal Performance: Housed in a 4mm x 5mm QFN package, the LT3504EUFD#TRPBF features excellent thermal performance, ensuring reliable operation even in demanding environments.
  • Additional Protection Features: It includes over-temperature protection, short-circuit protection, and cycle-by-cycle current limit, providing a safeguard for your system under abnormal conditions.

Applications

The LT3504EUFD#TRPBF is highly adaptable and can be used in various applications, such as:

  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Battery-Powered Equipment
  • Point of Load Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3504EUFD#TRPBF is no exception. It is designed to meet the stringent requirements of even the most critical applications. With its robust design and comprehensive protection features, you can rely on this converter to provide consistent performance and longevity.

In summary, the LT3504EUFD#TRPBF by Linear Technology is a highly integrated, efficient, and reliable solution for your multi-channel power supply needs. Whether you're designing for the automotive industry, creating portable devices, or building industrial power systems, this converter is engineered to help you achieve a superior performance-to-size ratio while ensuring the safety and stability of your application.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5828 $55.7484
7+ $15.2474 $106.7318
11+ $14.7709 $162.4799
14+ $14.2944 $200.1216
19+ $13.8180 $262.5420
25+ $12.3885 $309.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess