EN
  • EN
  • DE

STP13NM60ND

Part No STP13NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 11A (Tc) 109W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series FDmesh™ II
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13881-5, -497-13881-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898308-STP13NM60ND
Ultra Librarian 3D Model Ultra Librarian STP13NM60ND CAD Model

Description

STP13NM60ND Power MOSFET Overview

The STP13NM60ND is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the leading manufacturers in semiconductor technology. This device is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-AC converters, motor control circuits, and high-efficiency switching for power management in consumer and industrial electronics.

Key Features

  • Device Type: N-channel Power MOSFET
  • Maximum Continuous Drain Current (I<sub>D): 11 A
  • Drain-Source Voltage (V<sub>DSS): 600 V
  • On-Resistance (R<sub>DS(on)): 0.33 Ω
  • Total Gate Charge (Q<sub>g): 30 nC
  • Maximum Junction Temperature (T<sub>j): 150 °C
  • Package: TO-220

Advanced Technology

The STP13NM60ND incorporates advanced MDmesh™ technology, which utilizes a vertical structure to achieve a very low on-resistance and high blocking voltage capability. This technology is optimized for high switching frequencies, which significantly reduces switching losses and improves overall efficiency.

Energy Efficiency

With its low threshold voltage and reduced conduction losses, the STP13NM60ND contributes to energy-saving designs. The device is compliant with energy-related regulations, making it suitable for eco-designs and applications striving for energy efficiency certifications.

Robust and Reliable

STMicroelectronics has designed the STP13NM60ND to be robust and reliable. It features high avalanche ruggedness, allowing it to withstand challenging conditions. The device also provides excellent thermal performance thanks to its TO-220 package, which offers good heat dissipation characteristics.

Applications

The versatility of the STP13NM60ND MOSFET makes it a preferred choice for a variety of applications, including:

  • Power supply units (PSUs)
  • LED lighting systems
  • AC-DC converters
  • DC-AC inverters
  • Motor drives
  • Power management solutions

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8642 $51.5556
43+ $2.3501 $101.0543
66+ $2.2767 $150.2622
91+ $2.2033 $200.5003
118+ $2.1298 $251.3164
158+ $1.9095 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess