EN
  • EN
  • DE

LT3505EDD#TRPBF

Part No LT3505EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 33.84V
Output Current 1.2A
Frequency - Switching 200kHz to 3.01MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 072376-LT3505EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3505EDD#TRPBF CAD Model

Description

Linear Technology's LT3505EDD#TRPBF: A Compact, High-Performance DC/DC Converter

The LT3505EDD#TRPBF is a versatile and efficient DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This high-performance power management IC is ideal for portable devices, automotive systems, and industrial equipment, where compact size and reliable power conversion are crucial.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for applications that experience wide variations in supply voltage. This range also allows the LT3505EDD#TRPBF to be used in systems powered by multi-cell batteries or industrial power supplies.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 1.1MHz to 2.2MHz via an external resistor, this converter provides design flexibility and can be optimized for efficiency or component size.
  • Internal 2A Switch: The integrated 2A switch enables the converter to deliver substantial output currents without the need for external power switches, saving space and reducing system complexity.
  • Low Dropout Operation: The low dropout performance of the LT3505EDD#TRPBF allows it to maintain regulation with minimal input-to-output voltage differential, which is particularly useful during battery discharge or low input voltage conditions.

Robust Protection Features

  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, making it ideal for battery-powered applications where extending battery life is critical.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Current Limiting: The built-in current limiting function provides additional protection against overcurrent conditions, enhancing the overall reliability of the power supply.

Package and Availability

The LT3505EDD#TRPBF comes in a compact 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, for ease of manufacturing and assembly in high-volume production environments.

With its combination of features, the LT3505EDD#TRPBF from Linear Technology stands as a powerful solution for designers looking to implement a small, efficient, and reliable power conversion system in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6025 $50.6275
27+ $3.7764 $101.9628
42+ $3.6584 $153.6528
57+ $3.5404 $201.8028
74+ $3.4224 $253.2576
98+ $3.0683 $300.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess