EN
  • EN
  • DE

FOD060LR2

Part No FOD060LR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPN COLLECTOR 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 18 Weeks
Features Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 25kV/µs CMTI 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FOD060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD060LR2-ND, FOD060LR2CT, FOD060LR2TR, FOD060LR2DKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872127-FOD060LR2
Ultra Librarian 3D Model Ultra Librarian FOD060LR2 CAD Model

Description

Introducing the FOD060LR2 Logic Gate Optocoupler from ON Semiconductor

The FOD060LR2 is a cutting-edge logic gate optocoupler designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to provide electrical isolation between input and output circuits while maintaining signal integrity through high-speed logic gate functions. It is an ideal solution for a wide range of applications where signal isolation is critical for system reliability and performance.

Key Features:

  • High Speed: With a propagation delay of typically 3.7ns and a maximum of 6ns, the FOD060LR2 ensures swift response times, making it suitable for high-speed systems.
  • CMOS/TTL Compatible: The device is designed to be compatible with CMOS and TTL logic levels, providing versatility in interfacing with different types of digital circuits.
  • High Isolation Voltage: It offers an isolation voltage of 3750Vrms for 1 minute, providing a high degree of protection against electrical noise and transient voltages.
  • Low Input Current: The FOD060LR2 operates with a low input current, thereby reducing power consumption and making it an energy-efficient choice for modern electronic designs.
  • Wide Operating Temperature Range: It functions reliably over a broad temperature range from -40°C to +100°C, ensuring stable performance across various environmental conditions.

Applications:

The FOD060LR2 is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated error amplifiers in feedback loops
  • Ground loop elimination
  • Isolated level shifting for high-speed digital interfaces
  • Isolation in A/D and D/A conversions
  • Industrial control systems
  • Switching power supplies

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the FOD060LR2 is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the industry's stringent requirements. Its robust construction and proven design make it a reliable choice for critical applications where failure is not an option.

For designers and engineers looking for a high-performance logic gate optocoupler, the FOD060LR2 from ON Semiconductor offers the perfect blend of speed, compatibility, and isolation to meet the demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7775 $58.3275
51+ $2.2790 $116.2290
79+ $2.2079 $174.4241
109+ $2.1367 $232.9003
140+ $2.0654 $289.1560
188+ $1.8517 $348.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess