EN
  • EN
  • DE
  • IT

LT3505EMS8E#TRPBF

Part No LT3505EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 33.84V
Output Current 1.2A
Frequency - Switching 200kHz to 3.01MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 121549-LT3505EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3505EMS8E#TRPBF CAD Model

Description

Product Overview: LT3505EMS8E#TRPBF

The LT3505EMS8E#TRPBF is a high-performance, adjustable frequency (2.2MHz) step-down switching regulator from Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This regulator is designed to operate over a wide input voltage range, making it an ideal choice for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, typically from 3.6V to 36V, providing versatility in different power environments.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 2.2MHz, designers have the flexibility to optimize between efficiency and component size.
  • Integrated Boost Diode: The inclusion of an integrated boost diode reduces external component count, which can lead to cost savings and a more compact design.
  • Low Shutdown Current: The LT3505EMS8E#TRPBF boasts a low shutdown current, which is essential for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Robust Package: Supplied in an MSOP-8 package, this regulator is designed for space-constrained applications without compromising on thermal performance.

Applications

The versatile nature of the LT3505EMS8E#TRPBF makes it suitable for a wide array of applications. It is particularly well-suited for portable devices due to its high efficiency and low shutdown current. Additionally, its ability to handle high input voltages makes it an excellent choice for automotive power systems, industrial controls, and distributed power supplies.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3505EMS8E#TRPBF meets the highest standards of performance and reliability. With features such as thermal protection and an integrated boost diode, users can rely on this regulator to provide consistent, efficient power management in the most demanding environments.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5001 $52.5005
12+ $8.6155 $103.3860
18+ $8.3463 $150.2334
25+ $8.0770 $201.9250
33+ $7.8078 $257.6574
43+ $7.0001 $301.0043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess