EN
  • EN
  • DE

LT3505IDD#PBF

Part No LT3505IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 33.84V
Output Current 1.2A
Frequency - Switching 200kHz to 3.01MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1059384-LT3505IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3505IDD#PBF CAD Model

Description

Product Overview: LT3505IDD#PBF

The LT3505IDD#PBF is a high-performance, adjustable frequency (2MHz) step-down switching regulator from Linear Technology. This compact and efficient power management IC is ideal for portable and space-constrained applications. It operates from an input voltage range of 3.6V to 36V, making it suitable for a wide array of power sources, including automotive batteries and industrial supplies.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 3.6V to 36V, accommodating fluctuations and ensuring steady operation across various environments.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 1.1MHz to 2.4MHz, allowing for flexibility in design and optimization of component size and efficiency.
  • Low Shutdown Current: It features an ultra-low shutdown current of less than 1µA, which is crucial for battery-powered applications where power conservation is a priority.
  • Integrated Boost Diode: The inclusion of an internal boost diode reduces the need for external components, thus saving space and cost.
  • Thermal Protection: The device has built-in thermal protection that shuts down the regulator to prevent damage from excessive heat.

Applications

The LT3505IDD#PBF is versatile and can be used in a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Portable Instruments
  • Distributed Power Supplies
  • Battery-Powered Equipment

Package and Quality

The LT3505IDD#PBF comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. Linear Technology ensures high-quality and reliability, which makes the LT3505IDD#PBF a trusted choice for critical and demanding applications.

Conclusion

With its robust feature set and flexible design options, the LT3505IDD#PBF from Linear Technology is an excellent choice for designers looking to create efficient, reliable, and space-saving power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess