EN
  • EN
  • DE
  • IT

LT3508HUF#PBF

Part No LT3508HUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 24QFN / Conv DC-DC 3.7V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 1.4A/1.4A Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.7V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 35.28V
Output Current 1.4A
Frequency - Switching 920kHz ~ 1.06MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 781096-LT3508HUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3508
Introduction Date January 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3508HUF#PBF CAD Model

Description

The LT3508HUF#PBF is a versatile and robust dual-channel switching regulator designed by Linear Technology to cater to a wide range of power supply applications. This high-performance component features two independent 2.5A channels capable of stepping down input voltages up to 36V, making it an ideal choice for automotive, industrial, and distributed power systems.

Key Features:

  • Wide Input Range: The device supports an input voltage range from 3.2V to 36V, which allows for flexibility in various applications, including those subject to high voltage transients.
  • Dual Independent Outputs: With two 2.5A output channels, the LT3508HUF#PBF can manage multiple power rails simultaneously, increasing design versatility.
  • High Efficiency: An internal 1.85A switch with low R<sub>DS(ON) ensures high efficiency and reduces the need for external heat sinking.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 250kHz and 2.2MHz, which provides a trade-off between efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from overheating and potential damage.

Applications:

  • Automotive Power Supplies
  • Industrial Power Systems
  • Distributed DC Power Systems
  • Portable Electronics

Product Benefits:

The LT3508HUF#PBF is not just a power supply component; it's a solution designed to simplify the design process and enhance the reliability of end products. Its dual-channel output reduces the number of regulators required in a design, saving space and cost. The adjustable frequency allows designers to optimize their applications for performance or size. Additionally, the built-in thermal protection provides peace of mind by ensuring the device operates within safe temperature limits.

Quality and Reliability:

As a product of Linear Technology, the LT3508HUF#PBF is manufactured to high standards, ensuring both quality and reliability for critical applications where performance cannot be compromised. It is available in a thermally enhanced 20-lead QFN package, which provides excellent thermal performance in a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3226 $56.6452
5+ $23.2390 $116.1950
7+ $22.5128 $157.5896
10+ $21.7866 $217.8660
12+ $21.0604 $252.7248
16+ $18.8817 $302.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess