Product Overview: LT3511EMS#TRPBF
The LT3511EMS#TRPBF is a high-performance, isolated monolithic flyback regulator from Linear Technology, a brand renowned for its precision, reliability, and durability in the field of power management integrated circuits. This component is specifically designed to simplify the design of an isolated DC/DC converter. With no third winding or opto-isolator required for regulation, the LT3511 provides a compact and efficient solution suitable for a wide range of applications, including industrial, medical, and telecommunications equipment.
Key Features
- Integrated 420mA, 150V Power Switch: The robust power switch is built-in, offering high voltage capabilities and reducing external component count.
- Wide Input Voltage Range: The device operates over a 4.5V to 100V input voltage range, making it versatile for various input sources.
- Programmable Soft-Start Function: This feature limits inrush current during startup, enhancing system reliability and lifespan.
- No Transformer Third Winding or Opto-Isolator Required for Regulation: The design simplifies the overall circuit, reducing size and cost.
- Output Voltage Up to 100V: High output voltage capability expands the range of potential applications for the LT3511.
- Boundary Mode Operation: This mode of operation provides a high-efficiency topology for improved performance.
Applications
- Isolated Telecom or Datacom Power Supplies
- Industrial Control Power Supplies
- Medical Equipment
- Isolated Auxiliary/Housekeeping Power Supplies
Quality and Reliability
The LT3511EMS#TRPBF is packaged in a compact MSOP-16 package with a thermal pad for enhanced thermal performance. Linear Technology ensures that each component meets rigorous standards for quality and performance, making the LT3511EMS#TRPBF a reliable choice for designers seeking to incorporate an isolated flyback regulator into their power conversion systems.
With its combination of integration, efficiency, and flexibility, the LT3511EMS#TRPBF stands out as an excellent choice for engineers looking to streamline their power supply designs while maintaining high standards of performance and reliability.