EN
  • EN
  • DE

LT3517EUF#2FKPBF

Part No LT3517EUF#2FKPBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724721-LT3517EUF#2FKPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3517EUF#2FKPBF CAD Model

Description

The LT3517EUF#2FKPBF is a versatile, high-performance LED driver IC crafted by Linear Technology, designed to cater to a wide array of lighting applications. This robust component is capable of delivering efficient, consistent power to LEDs, making it an ideal choice for designers looking to create reliable and high-quality lighting solutions.

Key Features:

  • Wide Input Voltage Range: The LT3517EUF#2FKPBF operates over a broad input voltage range, accommodating various power supplies and ensuring flexibility across different applications.
  • Adjustable Output Current: Users can set the output current to match the requirements of their specific LED configuration, providing precise control over light intensity and power consumption.
  • Integrated Boost Converter: The device includes an internal boost converter, which steps up the input voltage to the necessary level for driving LEDs, even when the input voltage is lower than the LED forward voltage.
  • High Dimming Ratio: This LED driver supports high contrast dimming, allowing for a significant reduction in light output without compromising the quality of the illumination.
  • Open LED Protection: The LT3517EUF#2FKPBF features protection against open LED conditions, safeguarding the circuit and extending the lifespan of the product.
  • Thermal Protection: Thermal shutdown protection is included to prevent damage from overheating, ensuring the device operates within safe temperature ranges.

Applications:

  • Automotive and Avionics Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Display Backlighting

The LT3517EUF#2FKPBF from Linear Technology is not only a testament to the company's commitment to quality and performance but also to its dedication to innovation in the field of LED driving technology. Whether for automotive, industrial, or general-purpose lighting, this LED driver promises to deliver superior performance, efficiency, and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8985 $111.7970
3+ $45.8662 $137.5986
4+ $44.4329 $177.7316
6+ $42.9995 $257.9970
7+ $41.5661 $290.9627
10+ $37.2661 $372.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess