EN
  • EN
  • DE

LT3519EMS-1#TRPBF

Part No LT3519EMS-1#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781119-LT3519EMS-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519EMS-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519EMS-1#TRPBF CAD Model

Description

Product Overview: LT3519EMS-1#TRPBF

The LT3519EMS-1#TRPBF is a high-performance, adjustable frequency, monolithic switching regulator from Linear Technology, designed specifically to cater to the needs of LED driving and charge pump applications. This integrated circuit (IC) is capable of driving up to three LED strings with high efficiency, precision, and reliability.

The device operates from an input voltage range of 3V to 30V, making it versatile for various applications, from automotive and industrial to portable lighting solutions. It is particularly suitable for battery-powered systems due to its wide input voltage range and efficient operation.

With an internal 2.3A, 45V switch, the LT3519EMS-1#TRPBF can deliver up to 84% efficiency, which is ideal for applications that require minimal power loss. The switching frequency is adjustable from 330kHz to 2.4MHz, allowing designers to optimize the trade-off between efficiency and external component size. This feature also enables the use of tiny, low-cost inductors and capacitors, reducing the overall solution footprint and cost.

The LT3519EMS-1#TRPBF offers true color PWM dimming, delivering constant LED color with deep dimming capability. This is achieved through its high-side current sense, which allows for grounded cathode LED operation, providing a stable and high-quality lighting output.

Additional features of this device include open LED protection, which prevents damage to the IC from open-circuit conditions, and thermal protection, which ensures the device operates within safe temperature limits. The LT3519EMS-1#TRPBF also incorporates an internal soft-start function that limits inrush current during startup, enhancing the longevity of the product.

The product comes in a compact MSOP-16 package, which is ideal for space-constrained applications. Its small size, combined with a minimal number of required external components, makes the LT3519EMS-1#TRPBF an excellent choice for designers looking to create compact, efficient, and reliable LED driver solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess