EN
  • EN
  • DE
  • IT

LT3571EUD#PBF

Part No LT3571EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.37A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 75V (Switch)
Output Current 370mA (Switch)
Frequency - Switching 250kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 072380-LT3571EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3571EUD#PBF CAD Model

Description

The LT3571EUD#PBF is a versatile and powerful DC/DC converter produced by Linear Technology, designed to cater to a wide range of applications requiring high voltage outputs from low voltage inputs. This component is well-suited for industrial, automotive, telecommunications, and portable device applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations and regulated 5V and 12V power supplies.
  • Adjustable Switching Frequency: The LT3571 allows for an adjustable switching frequency from 200kHz to 2.5MHz, which enables designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Dual Feedback Paths: With dual feedback paths, the converter can regulate two different outputs using a single inductor, offering a flexible solution for dual-output voltage applications.
  • Multiple Topologies: It supports Boost, Inverting, and SEPIC topologies, providing a range of options for generating positive or negative outputs from a given input voltage.
  • Integrated Boost Diode: The inclusion of an integrated Schottky boost diode reduces external component count and system complexity.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high-power operation or challenging environmental conditions.

Applications

The LT3571EUD#PBF is ideal for a variety of applications, including:

  • Industrial and automotive power systems
  • Telecommunication infrastructure
  • Battery-powered devices
  • Positive and negative voltage regulation

Reliability and Performance

Linear Technology's LT3571EUD#PBF is designed with reliability in mind, featuring a robust package that ensures long-term performance even in demanding conditions. The device's small footprint and the ability to use small, low-cost capacitors and inductors due to its high switching frequency make it an efficient choice for compact, space-constrained designs.

Ordering Information

The product is available in a 16-lead QFN package with an exposed pad for enhanced thermal performance, and it is specified for operation from -40°C to 125°C, accommodating a wide range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $2.8545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6639 $53.3112
19+ $5.4678 $103.8882
29+ $5.2969 $153.6101
40+ $5.1261 $205.0440
51+ $4.9552 $252.7152
68+ $4.4426 $302.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,886 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess