EN
  • EN
  • DE

LT3573EMSE#PBF

Part No LT3573EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Output Current 1.25A
Frequency - Switching 40kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 119853-LT3573EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3573EMSE#PBF CAD Model

Description

The LT3573EMSE#PBF is a cutting-edge DC/DC converter integrated circuit from Linear Technology, designed to simplify the design of isolated power supplies. It is a versatile component that can be used in a variety of applications requiring isolated power, such as industrial controls, medical equipment, and isolated data communication systems.

Key Features

  • Integrated Transformer Driver: The LT3573 features an internal 1.25A switch that drives a low-profile 1:1 coupled inductor, simplifying the design of isolated power supplies.
  • Wide Input Voltage Range: It operates over a wide input range of 3V to 40V, making it suitable for a variety of input sources, including automotive and industrial supplies.
  • Adjustable Output Voltage: The output voltage is easily set by two external resistors and can be up to several hundred volts, depending on the transformer turns ratio, allowing for great flexibility in design.
  • Low Quiescent Current: The quiescent current of the LT3573 is a mere 3µA when the part is in shutdown, ensuring energy efficiency in standby modes.
  • No Opto-Isolator Required: Its unique design eliminates the need for an opto-isolator for feedback, as the output voltage is sensed from the primary-side waveform.
  • Multiple Protections: The device includes features such as soft-start, boundary mode operation, and short-circuit protection, enhancing the reliability and safety of the power supply.

Applications

The LT3573EMSE#PBF is ideal for a wide range of applications including, but not limited to:

  • Isolated Flyback Converters
  • Medical Diagnostic Equipment
  • Industrial Control Supplies
  • Isolated Data Communication Devices

Product Specifications

Parameter Value Part Number LT3573EMSE#PBF Input Voltage 3V to 40V Internal Switch Current 1.25A Shutdown Quiescent Current 3µA Operating Temperature Range -40°C to 125°C Package Type MSOP-16

With its robust design and ease of use, the LT3573EMSE#PBF from Linear Technology is an excellent choice for designers looking to implement isolated power supplies with minimal external components and complexity.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9781 $63.9124
8+ $13.1102 $104.8816
12+ $12.7005 $152.4060
17+ $12.2908 $208.9436
22+ $11.8811 $261.3842
29+ $10.6521 $308.9109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess