EN
  • EN
  • DE

LT3574IMS#TRPBF

Part No LT3574IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Current 650mA
Frequency - Switching 40kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781128-LT3574IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3574IMS#TRPBF CAD Model

Description

Product Overview: LT3574IMS#TRPBF

The LT3574IMS#TRPBF is a high-performance integrated circuit from Linear Technology, designed to facilitate the development of compact and efficient isolated power supplies. This component is a member of Linear Technology's wide range of power management solutions and is particularly well-suited for applications requiring a small footprint and minimal external components.

Key Features

  • Integrated Isolation Power Supply: The LT3574IMS#TRPBF incorporates a primary and secondary side controller with an integrated transformer driver, making it an ideal solution for isolated power supply designs.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various input sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Low Quiescent Current: The device features a low quiescent current, which contributes to higher efficiency and makes it suitable for energy-sensitive applications.
  • Robust Protection Features: It includes over-temperature and over-current protection, enhancing the reliability and longevity of the power supply.

Applications

The LT3574IMS#TRPBF is ideal for a variety of applications where isolated power is needed. This includes industrial controls, medical equipment, and telecommunications systems. Its small size and integrated features make it a popular choice for designers looking to reduce PCB space and simplify their power supply designs.

Package and Quality

Encased in a compact MSOP-16 package, the LT3574IMS#TRPBF is designed to meet the space constraints of modern electronic devices. The package is RoHS compliant, ensuring adherence to the latest environmental standards. Additionally, its tape and reel packaging (denoted by the 'TRPBF' suffix) facilitates easy integration into automated manufacturing processes, making it a convenient choice for mass production.

Conclusion

The LT3574IMS#TRPBF by Linear Technology stands out as a comprehensive solution for designers looking to implement isolated power supplies with minimal external components. Its combination of features, protection mechanisms, and compact packaging makes it a robust and versatile choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1017 $52.7289
40+ $2.5450 $101.8000
61+ $2.4655 $150.3955
84+ $2.3860 $200.4240
109+ $2.3064 $251.3976
146+ $2.0678 $301.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess