LT3575FE - Isolated Flyback Converter with No Opto-Coupler Required
The LT3575FE is a sophisticated power management IC from Linear Technology, designed to simplify the creation of isolated DC/DC converters. This component is particularly valuable for designers looking to implement isolated flyback converters without the need for an opto-coupler, streamlining the design process and enhancing reliability.
Key Features:
- Integrated Transformer Primary-Side Sense: The LT3575FE features an integrated sense capability that eliminates the need for an opto-coupler by sensing the transformer's primary side, allowing for direct feedback.
- Wide Input Voltage Range: This device supports a broad input voltage range from 3V to 40V, making it versatile for various applications, including industrial, automotive, and medical.
- Programmable Soft-Start: The soft-start function is programmable, aiding in the management of inrush current during startup and providing a smoother ramp-up of the output voltage.
- Built-In Error Correction: The LT3575FE incorporates error correction circuitry that helps maintain output voltage accuracy, which is crucial for sensitive electronic devices.
- High-Level Integration: With an integrated 2.5A switch, the device allows for a reduced bill of materials and a more compact design footprint.
Applications:
The LT3575FE is suited for a variety of applications where isolated power supplies are necessary. It is commonly used in:
- Industrial Controls
- Medical Equipment
- Telecommunications Infrastructure
- Automotive Systems
- Power Over Ethernet (PoE) Applications
Package and Reliability:
Encased in a robust TSSOP-16 package, the LT3575FE is designed for durability and long-term reliability. Its thermal performance is optimized for challenging environments, ensuring consistent performance across a wide temperature range.
In summary, the LT3575FE from Linear Technology is a feature-rich, highly integrated flyback converter solution that simplifies the design of isolated power supplies while maintaining high performance and reliability.