EN
  • EN
  • DE

LT3576EUFE1

Part No LT3576EUFE1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013327-LT3576EUFE1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3576EUFE1 CAD Model

Description

The LT3576EUFE#PBF is a versatile and robust power management integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This monolithic switching regulator is a comprehensive solution that includes a boost converter, two LDO regulators, and a full-featured constant-current/constant-voltage battery charger, making it an ideal choice for portable devices, industrial equipment, and battery-powered systems.

Key Features:

  • Integrated Triple Output Regulator: The device features a primary boost converter and two low dropout (LDO) linear regulators, providing a multi-output voltage regulation in a single package.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3V to 40V, suitable for applications with varying input supplies.
  • Battery Charger Functionality: The LT3576EUFE#PBF includes a battery charger with constant-current/constant-voltage characteristics, ensuring safe and efficient charging of lithium-ion/polymer, NiMH, or NiCd batteries.
  • Adjustable Switching Frequency: Its switching frequency can be programmed between 200kHz to 2.5MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Robust Protection Features: The device is equipped with overvoltage protection, overtemperature protection, and short-circuit protection, enhancing system reliability and safety.
  • Thermal Performance: The LT3576EUFE#PBF is available in a thermally efficient 24-lead TSSOP package with exposed pad for improved heat dissipation.

Applications:

  • Portable Power Devices
  • Industrial and Telecommunication Equipment
  • Battery-Powered Systems
  • Automotive and Medical Devices

The LT3576EUFE#PBF from Linear Technology is not just a power management IC; it's a comprehensive power solution that simplifies design, reduces component count, and enhances overall system reliability. Whether it's for charging batteries, powering complex systems, or ensuring stable operation across various conditions, this IC stands out as a multifunctional and reliable choice.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess