EN
  • EN
  • DE

LT3579EFE-1#PBF

Part No LT3579EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 20TSSOP / Conv DC-DC 2.5V to 16V Inv/Step Up Single-Out -0.4V to 42V 6A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 16V
Output Voltage 1.215V
Output Voltage MAX 42V (Switch)
Output Current 6A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781131-LT3579EFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3579-1
Introduction Date April 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3579EFE-1#PBF CAD Model

Description

The LT3579EFE-1#PBF is a versatile dual channel, boost/inverting DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This component is ideal for situations that require both positive and negative outputs from a single input power source.

With an input voltage range of 2.5V to 16V, the LT3579EFE-1#PBF is capable of generating positive and negative outputs necessary for biasing and operational purposes in various electronic devices. It is especially useful in applications such as OLED displays, CCD biasing, and sensor supplies, where precise and reliable power supply is crucial.

The device features a fixed frequency, current mode architecture with programmable frequency from 200kHz to 2.5MHz, allowing designers to optimize the converter for efficiency or component size. The high switching frequency also enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

The LT3579EFE-1#PBF includes two internal 2.5A switches for the boost function and a single 2.5A switch for the inverting function, providing sufficient power for a multitude of applications. The device also offers several protection features such as overvoltage protection, thermal shutdown, and a power good flag, ensuring reliable operation under various conditions.

Furthermore, the LT3579EFE-1#PBF comes in a thermally efficient TSSOP-16 package with exposed pad for enhanced thermal performance. This makes it suitable for high-performance industrial, automotive, and portable applications where space and thermal management are critical.

Linear Technology's LT3579EFE-1#PBF is a robust and flexible solution for designers looking to implement a compact, dual-output power supply with high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess