Product Overview: LT3580EDD1PBF
The LT3580EDD1PBF is a versatile and compact integrated circuit from Linear Technology, designed for efficient power management and voltage regulation in a wide range of electronic applications. This high-performance boost, flyback, SEPIC and inverting DC/DC converter is housed in a small 10-lead DFN package, making it an ideal choice for space-constrained environments.
Key Features
- Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 32V, catering to applications with varying power supply conditions.
- Adjustable Switching Frequency: With a switching frequency that can be set via a single resistor or synchronized to an external clock, the LT3580EDD1PBF offers flexibility in optimizing the balance between efficiency and external component size.
- Integrated 2A, 42V Switch: The inclusion of a high-voltage switch within the IC allows for simplified circuit design and can handle a wide array of power conversion topologies.
- Robust Thermal Performance: The DFN package enhances thermal performance, ensuring reliable operation even under heavy load conditions.
Applications
The LT3580EDD1PBF's versatility makes it suitable for a variety of applications, including:
- Telecommunications
- Industrial control systems
- Portable electronic devices
- Battery-powered equipment
- Automotive and avionics power systems
Protection Features
Safety and reliability are critical in power management solutions, and the LT3580EDD1PBF addresses these concerns with several protection features:
- Soft-Start Function: This feature limits inrush current during startup, reducing stress on the power source and the IC itself.
- Undervoltage Lockout (UVLO): This function ensures that the device operates only when the input voltage is within an acceptable range, protecting downstream components.
- Thermal Shutdown: In the event of excessive heat, the thermal shutdown mechanism will turn off the IC to prevent damage.
With its robust design, the LT3580EDD1PBF from Linear Technology is a reliable choice for designers seeking a compact, flexible, and efficient power conversion solution.