EN
  • EN
  • DE

LTC27L4ACDR

Part No LTC27L4ACDR
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072196-LTC27L4ACDR
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC27L4ACDR CAD Model

Description

The LTC27L4ACDR from Linear Technology is a high-precision operational amplifier (op-amp) that provides a perfect blend of features for a wide range of applications. This device is part of Linear Technology's LTC series, known for their reliability and performance in critical systems.

Key Features

  • Low Offset Voltage: The LTC27L4ACDR boasts an impressive low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio applications and other sensitive instrumentation that demand a clean signal.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it versatile for a variety of systems.
  • Rail-to-Rail Output: The LTC27L4ACDR can swing its output voltage to both supply rails, maximizing the dynamic range in single-supply operations.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even with capacitive loads, which is critical for applications involving ADCs or DACs.

Applications

The LTC27L4ACDR is well-suited for a range of applications, including:

  • Test Equipment
  • Precision Instruments
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Audio Electronics

Product Specifications

Encased in a 14-lead narrow SOIC package, the LTC27L4ACDR is designed for easy integration into system designs. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The combination of low power consumption and high precision makes this op-amp a preferred choice for battery-powered devices and portable equipment.

Conclusion

The LTC27L4ACDR from Linear Technology is an exceptional operational amplifier that meets the needs of demanding precision applications. With its low noise, high accuracy, and stability with capacitive loads, this op-amp is a valuable component for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess